Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Counter Timer Built-in |
No delay time setting capacitor required |
Ultra-low current consumption |
Two output types (Nch open drain and CMOS output) |
Package SSOP5 is similar to SOT-23-5 (JEDEC) |
Under Voltage Detection Voltage [V] (typ.) | 2.6 |
---|---|
VDET Precision [%] | ±1 |
Reset Active Voltage Range [V] | 0.95 to 10 |
Output Types | Open drain |
Reset Delay Timer | Fixed Delay (50msec) |
Reset Active State | Low |
Manual Reset | Yes |
Comment | Cu wire bonding. |
Watchdog Timer | No |
Auto Motive | Yes |
Circuit Current (ON) [µA] | 0.80(VDET=4.8V) |
Circuit Current (OFF) [µA] | 0.85(VDET=4.8V) |
Hysteresis Voltage [V] | VDET x 0.05 |
L Output Current (LowVol) [mA] | 1.2 |
L Output Current (HighVol) [mA] | 5 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 105 |
Package Size | 2.9x2.8 (t=1.25) |
Data Sheet |
---|
BD45E265G-M Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
VOLTAGE DETECTOR, AEC-Q100, 2.6V, SSOP-5 | Farnell |
COUNTER TIMER BUILT-IN CMOS VOLTAGE DETE | Avnet Asia |
Where can I find additional details, specifications and documents for a BD45E265G-MTR?
Additional datasheets, footprints and schematics for BD45E265G-MTR are listed on our Part Details page. You can also find images and similar parts to BD45E265G-MTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD45E265G-MTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD45E265G-MTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD45E265G-MTR fall under?
The BD45E265G-MTR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to BD45E265G-MTR when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD45E265G-MTR you can contact the distributor directly for product support, shipping queries etc.
Is the BD45E265G-MTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD45E265G-MTR have stock available?
Authorised distributors including Farnell and Avnet Asia have stock available or on a lead time for BD45E265G-MTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD45E265G-MTR often in real-time on the comparison pages.
What if I can't find stock of BD45E265G-MTR?
You can fill out our help required form which you can use to request a quote for BD45E265G-MTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.