Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.81
|
No stock
|
Buy Now | |
CoreStaff
from US$0.61
|
8,000
in stock
|
Buy Now | |
Future Electronics
from US$0.78
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
2,845
in stock
|
Buy Now | |
Rutronik
from US$0.64
|
-
|
Buy Now | |
Newark Electronics
from US$0.91
|
-
|
Buy Now | |
Avnet America
from US$0.77
|
-
|
Buy Now | |
element14
from US$0.84
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Compliant with LIN2.0, LIN2.1, LIN2.2, LIN2.2A |
AEC-Q100 Qualified |
Absolute maximum ratings of LIN pin is -27V to+40V |
Max transmission rate 20kbps |
Low Electro Magnetic Emission (EME) |
High Electro Magnetic Immunity (EMI) |
High impedance at power off for bus |
Interface (RXD/TXD) with protocol layer corresponds to 3.3V/5.0V logic. |
Built-in terminator for LIN slave |
Standby power consumption in sleep mode |
Transmit data (TXD) dominant time-out function |
Resistant to LIN-BAT/GND short-circuit |
Built-in Thermal Shut Down (TSD) |
Function | Sleep mode, Dominant time-out |
---|---|
Data Rates [kbps] | 20 |
Supply Voltage(Min.)[V] | 5 |
Supply Voltage(Max.)[V] | 27 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 125 |
Package Size [mm] | 2.9x3 (t=0.6) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BD41030HFN-C Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
BD41030 Series 20kbps 5V-27V LINbus Transceiver-HSON-8 | Future Electronics |
LIN Transceiver Automotive | Rutronik |
Lin Transceiver, 20Kbps, Hson-8 | Newark Electronics |
Single Transmitter/Receiver 20Kbps LIN2.0,LIN2.1,LIN2.2,LIN2.2A 8-Pin HSON Emboss T/R | Avnet America |
LIN TRANSCEIVER, 20KBPS, HSON-8 | element14 |
Where can I find additional details, specifications and documents for a BD41030HFN-CGTR?
Additional datasheets, footprints and schematics for BD41030HFN-CGTR are listed on our Part Details page. You can also find images and similar parts to BD41030HFN-CGTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD41030HFN-CGTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD41030HFN-CGTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD41030HFN-CGTR fall under?
The BD41030HFN-CGTR is listed under Semiconductors - ICs > Drivers & Interfaces > LIN Transceivers.
Can I view similar or alternative parts?
You can view similar parts to BD41030HFN-CGTR when available in the LIN Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD41030HFN-CGTR you can contact the distributor directly for product support, shipping queries etc.
Is the BD41030HFN-CGTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD41030HFN-CGTR have stock available?
Authorised distributors including CoreStaff, Future Electronics, Chip One Stop, Rutronik and Newark Electronics have stock available or on a lead time for BD41030HFN-CGTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD41030HFN-CGTR often in real-time on the comparison pages.
What if I can't find stock of BD41030HFN-CGTR?
You can fill out our help required form which you can use to request a quote for BD41030HFN-CGTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.