Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 30V |
---|---|
No. of Step-Down DC - DC Converters | 1 |
No. of LDO Regulators | 1 |
No. of Regulated Outputs | 3 |
Digital IC Case | HTQFP |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Power Management IC 48-Pin QFP Embossed T/R | Avnet America |
POWER MANAGEMENT IC, AEC-Q100, HTQFP-48 | Farnell |
Where can I find additional details, specifications and documents for a BD39001EKV-CE2?
Additional datasheets, footprints and schematics for BD39001EKV-CE2 are listed on our Part Details page. You can also find images and similar parts to BD39001EKV-CE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD39001EKV-CE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD39001EKV-CE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD39001EKV-CE2 fall under?
The BD39001EKV-CE2 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to BD39001EKV-CE2 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD39001EKV-CE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD39001EKV-CE2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD39001EKV-CE2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Avnet America, Farnell and Avnet Silica have stock available or on a lead time for BD39001EKV-CE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD39001EKV-CE2 often in real-time on the comparison pages.
What if I can't find stock of BD39001EKV-CE2?
You can fill out our help required form which you can use to request a quote for BD39001EKV-CE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.