Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.59
8ch input selectors |
Micro-step volume can reduce the switching shock |
noise when volume changes. |
Zone 2 can support. |
2-wire serial bus control, corresponding to 3.3/5V. |
Data Sheet |
---|
BD34701KS2 Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
REACH SVHC Non-use Declaration |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Sound Processor, -40 To 85Deg C | Newark Electronics |
SOUND PROCESSOR, -40 TO 85DEG C | element14 |
7.1-CH Sound Processor with Built-in Micro-step Volume 52-Pin SQFP-T Tray | Avnet America |
Where can I find additional details, specifications and documents for a BD34701KS2?
Additional datasheets, footprints and schematics for BD34701KS2 are listed on our Part Details page. You can also find images and similar parts to BD34701KS2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD34701KS2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD34701KS2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD34701KS2 fall under?
The BD34701KS2 is listed under Semiconductors - ICs > Audio Control & Processing.
Can I view similar or alternative parts?
You can view similar parts to BD34701KS2 when available in the Audio Control & Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD34701KS2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD34701KS2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD34701KS2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for BD34701KS2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD34701KS2 often in real-time on the comparison pages.
What if I can't find stock of BD34701KS2?
You can fill out our help required form which you can use to request a quote for BD34701KS2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.