Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.65
A 4 to 6 parallel LED driver is mounted |
64-step LED current adjust function |
Inter-LED relative current accuracy: 3% or less |
LED individual lighting/dimming control via an I²C BUS interface |
Automatic transition charge pump type DC/DC converter (1x, 1.5x, 2x) |
High efficiency achieved (90% or more at maximum) |
Output voltage protection |
Over current protection |
Thermal shutdown (TSD) |
Topology | Charge Pump |
---|---|
Vin(Min.)[V] | 2.7 |
Vin(Max.)[V] | 5.5 |
Output Current(Max.)[mA] | 120 |
Number of Outputs | 6 |
Vout(Max.)[V] | 4.7 |
Frequency(Max.)[MHz] | 1 |
LED Configuration | 6(parallel) |
LDO | No |
Auto Luminous Control | No |
GPIO | No |
Synchronous | No |
Dimming | 6-Bit DC |
Peak Efficiency[%] | 92 |
Iq(Typ.)[mA] | 1 |
Ishutdown(Typ.)[µA] | 0 |
Operating Temperature (Min.)[°C] | -30 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 4x4 (t=1) |
Data Sheet |
---|
BD2606MVV Data Sheet |
White Paper |
---|
Cutting-Edge Web Simulation Tool “ROHM Solution Simulator” Capable of Complete Circuit Verification of Power Devices and Driver ICs |
ROHM Automotive Lighting Solutions |
User's Guide |
---|
Evaluation Board User's Guide for BD2606MVV-TSB-001 |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Led Driver, Charge Pump, 1Mhz, Sqfn-16 | Newark Electronics |
LED DRVR Charge Pump 6-CH I2C 0.12A 16-Pin SQFN Emboss T/R | Avnet America |
LED DRIVER, CHARGE PUMP, 1MHZ, SQFN-16 | element14 |
Where can I find additional details, specifications and documents for a BD2606MVV-E2?
Additional datasheets, footprints and schematics for BD2606MVV-E2 are listed on our Part Details page. You can also find images and similar parts to BD2606MVV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD2606MVV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD2606MVV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD2606MVV-E2 fall under?
The BD2606MVV-E2 is listed under LED Lighting Components > LED Driver ICs > DC / DC LED Driver ICs.
Can I view similar or alternative parts?
You can view similar parts to BD2606MVV-E2 when available in the DC / DC LED Driver ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD2606MVV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD2606MVV-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD2606MVV-E2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BD2606MVV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD2606MVV-E2 often in real-time on the comparison pages.
What if I can't find stock of BD2606MVV-E2?
You can fill out our help required form which you can use to request a quote for BD2606MVV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.