Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
5,622
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
5,622
in stock
|
Buy Now | |
element14
from US$0.33
|
5,622
in stock
|
Buy Now | |
CoreStaff
from US$0.26
|
2,990
in stock
|
Buy Now | |
Chip One Stop
from US$0.51
|
40
in stock
|
Buy Now |
Low On-Resistance (Typ. 100mΩ) N-channel MOSFET Built-in |
Output Discharge Function |
Over-Current Detection |
Thermal Shutdown |
Open-Drain Fault Flag Output |
Under-Voltage Lockout |
Soft-Start Circuit |
Input Voltage Range: 2.7V to 5.5V |
Control Input Logic Active-High (BD2232G), Active-Low (BD2233G) |
Supply Voltage(Min.)[V] | 2.7 |
---|---|
Supply Voltage(Max.)[V] | 5.5 |
Current consumption(Typ.)[µA] | 110 |
ON Resistance [mΩ] | 100 |
Channel Number [ch] | 1 |
Control Input Logic | Active High |
Over Current Detect [A] | 1.15 to 1.4 |
Output Turn on Time [ms] | 1 |
Thermal Shut Down | Recovery |
Flag Output Delay at Over Current [ms] | 15 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 2.9x2.8 (t=1.25) |
Data Sheet |
---|
BD2232G Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
USB Power SW Hi Side Single 2.7V to 5.5V 1.275A 5-Pin SSOP Embossed T/R | Avnet America |
Power Load Sw, High Side, Ssop-5 | Newark Electronics |
POWER LOAD SW, HIGH SIDE, SSOP-5 | element14 |
Where can I find additional details, specifications and documents for a BD2232G-GTR?
Additional datasheets, footprints and schematics for BD2232G-GTR are listed on our Part Details page. You can also find images and similar parts to BD2232G-GTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD2232G-GTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD2232G-GTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD2232G-GTR fall under?
The BD2232G-GTR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Power Distribution Switches.
Can I view similar or alternative parts?
You can view similar parts to BD2232G-GTR when available in the Power Distribution Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD2232G-GTR you can contact the distributor directly for product support, shipping queries etc.
Is the BD2232G-GTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD2232G-GTR have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for BD2232G-GTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD2232G-GTR often in real-time on the comparison pages.
What if I can't find stock of BD2232G-GTR?
You can fill out our help required form which you can use to request a quote for BD2232G-GTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.