Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.28
Single low on-resistance (Typ.=150mΩ) Nch MOSFET |
Continuous load current |
0.2A (BD2202G), 0.5A (BD2206G), 0.5A (BD6538G) |
0.55A (BD2224G, BD2225G) |
0.75A (BD2226G, BD2227G) |
Soft start function |
Over current protection circuit |
Over temperature protection circuit |
Under voltage lockout |
Power supply voltage range |
BD2202G, BD2206G : 2.7V to 3.6V |
BD6538G, BD2224G, BD2225G, BD2226G, BD2227G : 2.7V to 5.5V |
Operating temperature range |
BD2202G, BD2206G : -25℃ to 85℃ |
BD6538G, BD2224G, BD2225G, BD2226G, BD2227G : -40℃ to 85℃ |
SSOP5 Package |
Supply Voltage(Min.)[V] | 2.7 |
---|---|
Supply Voltage(Max.)[V] | 5.5 |
Current consumption(Typ.)[µA] | 110 |
ON Resistance [mΩ] | 150 |
Channel Number [ch] | 1 |
Control Input Logic | Active High |
Over Current Detect [A] | 0.75 to 1.35 |
Output Turn on Time [ms] | 1 |
Thermal Shut Down | Recovery |
Flag Output Delay at Over Current [ms] | 15 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 2.9x2.8 (t=1.25) |
Data Sheet |
---|
BD2226G Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Power Load Sw, High Side, Ssop-5 | Newark Electronics |
POWER LOAD SW, HIGH SIDE, SSOP-5 | element14 |
USB Power SW Hi Side Single 5.5V 1A 5-Pin SSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a BD2226G-TR?
Additional datasheets, footprints and schematics for BD2226G-TR are listed on our Part Details page. You can also find images and similar parts to BD2226G-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD2226G-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD2226G-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD2226G-TR fall under?
The BD2226G-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Power Distribution Switches.
Can I view similar or alternative parts?
You can view similar parts to BD2226G-TR when available in the Power Distribution Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD2226G-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BD2226G-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD2226G-TR have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for BD2226G-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD2226G-TR often in real-time on the comparison pages.
What if I can't find stock of BD2226G-TR?
You can fill out our help required form which you can use to request a quote for BD2226G-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.