Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
No stock
|
Buy Now | |
CoreStaff
from US$0.28
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
-
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
element14
from US$0.39
|
-
|
Buy Now |
Single channel of low ON resistance (Typ=160mΩ) Nch power MOSFET built in |
500mA Continuous current load |
Over current detection (Output off-latch operation) |
Under voltage lockout (UVLO) |
Thermal shutdown (TSD) |
Soft start function |
Open drain error flag output |
Active "Low" control logic |
Reverse-current protection when power switch off |
SSOP5 Package |
Supply Voltage(Min.)[V] | 2.7 |
---|---|
Supply Voltage(Max.)[V] | 5.5 |
Current consumption(Typ.)[µA] | 110 |
ON Resistance [mΩ] | 160 |
Channel Number [ch] | 1 |
Control Input Logic | Active Low |
Over Current Detect [A] | 0.5 to 1.0 |
Output Turn on Time [ms] | 1 |
Thermal Shut Down | Recovery |
Flag Output Delay at Over Current [ms] | 15 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 2.9x2.8 (t=1.25) |
Data Sheet |
---|
BD2221G Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Power Load Sw, High Side, Ssop-5 | Newark Electronics |
Power Switch Hi Side 0A 5-Pin SSOP T/R | Future Electronics |
USB Power SW Hi Side Single 2.7V to 5.5V 1A 5-Pin SSOP Embossed T/R | Avnet America |
POWER LOAD SW, HIGH SIDE, SSOP-5 | element14 |
Where can I find additional details, specifications and documents for a BD2221G-TR?
Additional datasheets, footprints and schematics for BD2221G-TR are listed on our Part Details page. You can also find images and similar parts to BD2221G-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD2221G-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD2221G-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD2221G-TR fall under?
The BD2221G-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Power Distribution Switches.
Can I view similar or alternative parts?
You can view similar parts to BD2221G-TR when available in the Power Distribution Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD2221G-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BD2221G-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD2221G-TR have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for BD2221G-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD2221G-TR often in real-time on the comparison pages.
What if I can't find stock of BD2221G-TR?
You can fill out our help required form which you can use to request a quote for BD2221G-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.