Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
3,017
in stock
|
Buy Now | |
CoreStaff
from US$0.27
|
1,937
in stock
|
Buy Now | |
Rutronik
from US$0.26
|
-
|
Buy Now | |
Newark Electronics
from US$0.40
|
-
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
element14
from US$0.40
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Dual channel of low on resistance (Typ. = 120mΩ) N-channel MOSFET built in |
3.3V and 1.8V are chosen and an output is possible. |
0.5A Continuous Current load |
Reverse-current protection when power switch off |
Prevent VIN1 and VIN2 from simultaneous-on. |
Output Discharge Circuit |
Thermal Shutdown |
Active-High Control Logic |
VCSP50L1 package |
Supply Voltage(Min.)[V] | 2.4 |
---|---|
Supply Voltage(Max.)[V] | 4.5 |
Current consumption(Typ.)[µA] | 25 |
ON Resistance [mΩ] | 120 |
Channel Number [ch] | 2 |
Control Input Logic | Active High |
Output Current[A] | 0.5 |
Output Turn on Time [ms] | 0.06 |
Thermal Shut Down | Recovery |
Discharge resistance[Ω] | 80 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 1.5x1 (t=0.55) |
Data Sheet |
---|
BD2204GUL Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
HSS 120mOhm 0,25µA HVSOF06 SMD | Rutronik |
Power Load Sw, High Side, Vcsp-6 | Newark Electronics |
N-Channel 4.5 V 500 mA 120 mOhm Surface Mount Power Switch -VCSP50L1 | Future Electronics |
Power Supply Selector Switch IC 6-Pin VCSP50L1 Embossed Carrier T/R | Avnet America |
POWER LOAD SW, HIGH SIDE, VCSP-6 | element14 |
Where can I find additional details, specifications and documents for a BD2204GUL-E2?
Additional datasheets, footprints and schematics for BD2204GUL-E2 are listed on our Part Details page. You can also find images and similar parts to BD2204GUL-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD2204GUL-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD2204GUL-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD2204GUL-E2 fall under?
The BD2204GUL-E2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Power Distribution Switches.
Can I view similar or alternative parts?
You can view similar parts to BD2204GUL-E2 when available in the Power Distribution Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD2204GUL-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD2204GUL-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD2204GUL-E2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for BD2204GUL-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD2204GUL-E2 often in real-time on the comparison pages.
What if I can't find stock of BD2204GUL-E2?
You can fill out our help required form which you can use to request a quote for BD2204GUL-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.