Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.50
AEC-Q100 Qualified |
Built-in Dual Low ON-Resistance N-channel MOSFET (Typ 80mΩ) |
Soft-Start Circuit |
Over Current Detection |
Thermal Shutdown |
Under-Voltage Lockout |
Open-Drain Error Flag Output |
Reverse Current Protection when Power Switch Off |
Flag Output Delay Filter Built In |
Supply Voltage(Min.)[V] | 2.7 |
---|---|
Supply Voltage(Max.)[V] | 5.5 |
Current consumption(Typ.)[µA] | 130 |
ON Resistance [mΩ] | 80 |
Channel Number [ch] | 2 |
Control Input Logic | Active High |
Over Current Detect [A] | 1.5 to 3.0 |
Output Turn on Time [ms] | 0.8 |
Thermal Shut Down | Recovery |
Flag Output Delay at Over Current [ms] | 15 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 4.9x6 (t=1.65) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BD2068FJ-M Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Power Load Sw, Aec-Q100, 5.5V, Sop-J8 | Newark Electronics |
POWER LOAD SW, AEC-Q100, 5.5V, SOP-J8 | element14 |
Current Limit Switch High Side 2-CH 2.4A 2.7V to 5.5V 8-Pin SOP-J Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a BD2068FJ-MGE2?
Additional datasheets, footprints and schematics for BD2068FJ-MGE2 are listed on our Part Details page. You can also find images and similar parts to BD2068FJ-MGE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD2068FJ-MGE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD2068FJ-MGE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD2068FJ-MGE2 fall under?
The BD2068FJ-MGE2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Power Distribution Switches.
Can I view similar or alternative parts?
You can view similar parts to BD2068FJ-MGE2 when available in the Power Distribution Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD2068FJ-MGE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD2068FJ-MGE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD2068FJ-MGE2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and CoreStaff have stock available or on a lead time for BD2068FJ-MGE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD2068FJ-MGE2 often in real-time on the comparison pages.
What if I can't find stock of BD2068FJ-MGE2?
You can fill out our help required form which you can use to request a quote for BD2068FJ-MGE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.