Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.50
Built-in overcurrent protection circuit |
Built-in Thermal Shut Down (TSD) |
Built-in Open Load Detection circuit (When Output is OFF) |
Possibility to control directly from CMOS logic IC |
Low standby current |
Built-in Under Voltage Lock Out circuit |
Built-in diagnostic (ST) output function |
Low On resistance of RDS (ON) =500mΩ (Typ) (VDD=12V, Ta=25°C, IOUT=0.25A) |
Monolithic power IC that has a built in control part (CMOS) and a power MOS FET on 1chip |
1ch High-side switch for the mechanical relay coil drive |
AEC-Q100 qualified(Grade 1) |
Channel Number [ch] | 1 |
---|---|
Drain-Source Voltage (Max.)[V] | 44.5 |
Output Current[A] | 0.8 |
ON Resistance [mΩ] | 500 |
Over Current Detect [A] | 0.8 |
Active Clamp Energy [mJ] | 33 |
UVLO Detection Voltage(Max.)[V] | 3.6 |
Supply Voltage(Min.)[V] | 4 |
Supply Voltage(Max.)[V] | 18 |
Current consumption(Typ.)[µA] | 1500 |
Thermal Shut Down | Self-restart |
Open Load Detect [V] | 2.8 |
Status Terminal | Available |
Junction Temperature Tj (Min.)[°C] | -40 |
Junction Temperature Tj (Max.)[°C] | 150 |
Package Size [mm] | 2.9x4 (t=0.9) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BD1HD500FVM-C Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Power Load Switch, Aec-Q100, 18V, Msop8 | Newark Electronics |
Power Switch Hi Side 0.8A 8-Pin MSOP T/R | Avnet America |
POWER LOAD SWITCH, AEC-Q100, 18V, MSOP8 | element14 |
Where can I find additional details, specifications and documents for a BD1HD500FVM-CTR?
Additional datasheets, footprints and schematics for BD1HD500FVM-CTR are listed on our Part Details page. You can also find images and similar parts to BD1HD500FVM-CTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD1HD500FVM-CTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD1HD500FVM-CTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD1HD500FVM-CTR fall under?
The BD1HD500FVM-CTR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Power Distribution Switches.
Can I view similar or alternative parts?
You can view similar parts to BD1HD500FVM-CTR when available in the Power Distribution Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD1HD500FVM-CTR you can contact the distributor directly for product support, shipping queries etc.
Is the BD1HD500FVM-CTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD1HD500FVM-CTR have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BD1HD500FVM-CTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD1HD500FVM-CTR often in real-time on the comparison pages.
What if I can't find stock of BD1HD500FVM-CTR?
You can fill out our help required form which you can use to request a quote for BD1HD500FVM-CTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.