Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.03
AEC-Q100 Qualified |
LED Constant-Current Controller |
PWM Dimming Function |
LED Current De-rating Function |
LED Open Detection |
Short Circuit Protection (SCP) |
Over Voltage Mute Function (OVM) |
Disable LED Open Detection Function at Reduced-Voltage |
Abnormal Output Detection and Output Function |
Topology | Constant Current |
---|---|
Series | LED Source Driver (Controller) |
LED Configuration | 1 to 10 |
Dimming | DC / PWM |
Number of Outputs | 1 |
Vin(Min.)[V] | 4.5 |
Vin(Max.)[V] | 19 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 125 |
Package Size [mm] | 5x6.4 (t=1.35) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BD18341FV-M Data Sheet |
White Paper |
---|
Cutting-Edge Web Simulation Tool “ROHM Solution Simulator” Capable of Complete Circuit Verification of Power Devices and Driver ICs |
ROHM Automotive Lighting Solutions |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Led Driver, Aec-Q100, Constant Current | Newark Electronics |
LED Driver 1-Ch 2 LEDs PWM 16-Pin SSOP-B Emboss T/R | Avnet America |
LED DRIVER, AEC-Q100, CONSTANT CURRENT | element14 |
Where can I find additional details, specifications and documents for a BD18341FV-ME2?
Additional datasheets, footprints and schematics for BD18341FV-ME2 are listed on our Part Details page. You can also find images and similar parts to BD18341FV-ME2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD18341FV-ME2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD18341FV-ME2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD18341FV-ME2 fall under?
The BD18341FV-ME2 is listed under LED Lighting Components > LED Driver ICs > DC / DC LED Driver ICs.
Can I view similar or alternative parts?
You can view similar parts to BD18341FV-ME2 when available in the DC / DC LED Driver ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD18341FV-ME2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD18341FV-ME2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD18341FV-ME2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BD18341FV-ME2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD18341FV-ME2 often in real-time on the comparison pages.
What if I can't find stock of BD18341FV-ME2?
You can fill out our help required form which you can use to request a quote for BD18341FV-ME2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.