Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$5.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.21
|
No stock
|
Buy Now | |
Chip One Stop
from US$5.07
|
2,000
in stock
|
Buy Now | |
CoreStaff
from US$7.00
|
138
in stock
|
Buy Now | |
Rutronik
from US$5.93
|
-
|
Buy Now | |
Newark Electronics
from US$7.99
|
-
|
Buy Now | |
Future Electronics
from US$9.75
|
-
|
Buy Now | |
Avnet America
from US$9.05
|
-
|
Buy Now | |
element14
from US$10.71
|
-
|
Buy Now |
AEC-Q100 qualified |
All EDLC cell balancer functions are integrated on a single chip |
Self- controlled EDLC balance function |
Adopts shunt resistance method for simple balancing |
4 to 6 cell series connection ready |
Multiple chip series connection is possible |
Built-in over-voltage detection flag output |
Detection voltage can be set |
Supply Voltage(Min.)[V] | 8 |
---|---|
Supply Voltage(Max.)[V] | 24 |
ON Resistance [mΩ] | 1 |
Cell Voltage Detection (Min.)[V] | 2.4 |
Cell Voltage Detection (Max.)[V] | 3.1 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 105 |
Package Size [mm] | 10x7.6 (t=1) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BD14000EFV-C Data Sheet |
User's Guide |
---|
Evaluation Board User's Guide |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
CellBalance LSI 4-6 Cells 8-24V | Rutronik |
Cell Balancer, Shunt, Htssop30 | Newark Electronics |
BD14000 Series 24V 40 â•¡A LSI IC Designed Self-Controlled Cell Balancer-HTSSOP-30 | Future Electronics |
Cell Balancer 0.002mA 4.3V 30-Pin HTSSOP Embossed T/R | Avnet America |
CELL BALANCER, SHUNT, HTSSOP30 | element14 |
Where can I find additional details, specifications and documents for a BD14000EFV-CE2?
Additional datasheets, footprints and schematics for BD14000EFV-CE2 are listed on our Part Details page. You can also find images and similar parts to BD14000EFV-CE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD14000EFV-CE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD14000EFV-CE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD14000EFV-CE2 fall under?
The BD14000EFV-CE2 is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to BD14000EFV-CE2 when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD14000EFV-CE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD14000EFV-CE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD14000EFV-CE2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for BD14000EFV-CE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD14000EFV-CE2 often in real-time on the comparison pages.
What if I can't find stock of BD14000EFV-CE2?
You can fill out our help required form which you can use to request a quote for BD14000EFV-CE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.