Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.14
Low operating supply voltage |
Input/Output Full Swing |
Low input offset voltage |
Low Power Consumption |
High Phase margin |
Low Input Referred Noise Voltage |
Power supply (Min.) [V] (+5V=5, +/-5V=10) | 1.8 |
---|---|
Power supply (Max.) [V] (+5V=5, +/-5V=10) | 5 |
Channel | 1 |
Circuit Current (Typ.) [mA] | 0.32 |
Input Offset Voltage (Max.) [mV] | 5 |
Input Bias Current (Typ.) [nA] | 50 |
Slew Rate (Typ.) [V/µs] | 0.4 |
Input Voltage Range [V] | VSS to VDD |
Output Voltage Range [V] | VSS+0.05 to VDD-0.05 |
Voltage gain (Typ.) [dB] | 85 |
Equivalent input noise voltage (Typ.) [nV/√Hz] | 10 |
Output current (Typ.) [mA] | 12 |
CMRR (Typ.) [dB] | 70 |
PSRR (Typ.) [dB] | 85 |
GBW (Typ.) [MHz] | 1 |
Operating Temperature (Min.) [°C] | -40 |
Operating Temperature (Max.) [°C] | 85 |
Package Size [mm] | 2.9x2.8 (t=1.25) |
Data Sheet |
---|
BD12730G Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Opamp, 1Mhz, -40 To 85Deg C | Newark Electronics |
OP Amp Single GP 5V 5-Pin SSOP Embossed T/R | Avnet America |
OPAMP, 1MHZ, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a BD12730G-GTR?
Additional datasheets, footprints and schematics for BD12730G-GTR are listed on our Part Details page. You can also find images and similar parts to BD12730G-GTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD12730G-GTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD12730G-GTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD12730G-GTR fall under?
The BD12730G-GTR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to BD12730G-GTR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD12730G-GTR you can contact the distributor directly for product support, shipping queries etc.
Is the BD12730G-GTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD12730G-GTR have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BD12730G-GTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD12730G-GTR often in real-time on the comparison pages.
What if I can't find stock of BD12730G-GTR?
You can fill out our help required form which you can use to request a quote for BD12730G-GTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.