Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
75
in stock
|
Buy Now | |
CoreStaff
from US$0.22
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
4,430
in stock
|
Buy Now | |
element14
from US$0.30
|
4,430
in stock
|
Buy Now | |
Farnell
from US$0.25
|
4,430
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
4,221
in stock
|
Buy Now | |
Rutronik
from US$0.27
|
-
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
High accuracy (TYP±1.0℃@Ta=30℃,TYP±2.0℃@Ta=-30 to 100℃) |
Low supply current (TYP4.0μA) |
Micro package (TYP1.60×1.60×0.60mm) |
Low thermal resistance package (TYP187℃ / W) |
Temperature sensitivity -8.2mV / ℃ |
Sensor Type | Analog |
---|---|
Vcc(Min.)[V] | 2.4 |
Vcc(Max.)[V] | 5.5 |
Supply current[µA] | 4 |
Detect temperature accuracy[°C] | ±2.5 |
Temperature sensitivity[mV/°C] | -8.2 |
Operating Temperature (Min.)[°C] | -30 |
Operating Temperature (Max.)[°C] | 100 |
Package Size [mm] | 1.6x1.6 (t=0.6) |
Data Sheet |
---|
BD1020HFV Data Sheet |
User's Guide |
---|
Evaluation Board User's Guide for Temperature Sensor BD1020HFV-EVK-001 |
Evaluation Board User's Guide for SensorShield-EVK-003 |
Shield-EVK-001 Manual |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Temp Sensor, Analogue, Hvsof-5 | Newark Electronics |
TEMPERATURE SENSOR, ANALOGUE, HVSOF-5 | element14 |
Temperature sensor,-8.2mV/degC,HVSOF5 | RS |
Temperature Monitor Isolated | Rutronik |
BD1020HFV Series 5.5 V SMT Analog Output Temperature Sensor IC - HVSOF-5 | Future Electronics |
Temp Sensor Analog Serial (2-Wire) 5-Pin HVSOF T/R | Avnet America |
Where can I find additional details, specifications and documents for a BD1020HFV-TR?
Additional datasheets, footprints and schematics for BD1020HFV-TR are listed on our Part Details page. You can also find images and similar parts to BD1020HFV-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD1020HFV-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD1020HFV-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD1020HFV-TR fall under?
The BD1020HFV-TR is listed under Semiconductors - ICs > IC Sensors > IC Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to BD1020HFV-TR when available in the IC Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD1020HFV-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BD1020HFV-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD1020HFV-TR have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for BD1020HFV-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD1020HFV-TR often in real-time on the comparison pages.
What if I can't find stock of BD1020HFV-TR?
You can fill out our help required form which you can use to request a quote for BD1020HFV-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.