Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.40
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | Rohm Semiconductor |
Silicon Core Number | BD1020HFV |
Application Sub Type | Temperature Sensor |
Kit Contents | Eval Board BD1020HFV |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Eval Board, Temperature Sensor | Newark Electronics |
BD1020HFV Analog Output Temperature Sensor Evaluation Board | Avnet America |
EVAL BOARD, TEMPERATURE SENSOR | element14 |
Where can I find additional details, specifications and documents for a BD1020HFV-EVK-001?
Additional datasheets, footprints and schematics for BD1020HFV-EVK-001 are listed on our Part Details page. You can also find images and similar parts to BD1020HFV-EVK-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD1020HFV-EVK-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD1020HFV-EVK-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD1020HFV-EVK-001 fall under?
The BD1020HFV-EVK-001 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to BD1020HFV-EVK-001 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD1020HFV-EVK-001 you can contact the distributor directly for product support, shipping queries etc.
Is the BD1020HFV-EVK-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD1020HFV-EVK-001 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BD1020HFV-EVK-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD1020HFV-EVK-001 often in real-time on the comparison pages.
What if I can't find stock of BD1020HFV-EVK-001?
You can fill out our help required form which you can use to request a quote for BD1020HFV-EVK-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.