Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
High accuracy reference voltage circuit |
Built-in Over Current Protection circuit (OCP) |
Built-in Thermal Shut Down circuit (TSD) |
With shut down switch |
AEC-Q100 Qualified |
Breakdown Voltage(Max.)[V] | 10 |
---|---|
ch | 1 |
Vin(Min.)[V] | 4.5 |
Vin(Max.)[V] | 8 |
Vout (Typ.) [V] | 1.5 to 7 |
Vout Precision | ±3.0% |
Iout(Max.)[A] | 0.5 |
Circuit Current[mA] | 0.6 |
Shutdown Function | Yes |
Thermal Shut-down | Yes |
Over Current Protection | Yes |
Over Voltage Protection | No |
Discharge Function | No |
Soft Start | Yes |
I/O Voltage Difference (Typ.)[V] | 0.6(Io=0.5A) |
Ripple Rejection [dB] | 60 |
Load Regulation[mV] | 25(Io=0 to 500mA) |
Input Capacitor[µF] | 1 |
Output Capacitor[µF] | 1 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 105 |
Package Size | 4.9x6 (t=1) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BD00HA5MEFJ-M Data Sheet |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
LDO VREG ADJ 0,5A HTSOP-J8 | Rutronik |
LDO Voltage Regulators IC Pwr Linear Reg Single Output LDO | Future Electronics |
LDO Regulator Pos 1.5V to 7V 0.5A 8-Pin HTSOP-J Embossed T/R | Avnet America |
LDO, ADJ, AEC-Q100, 0.5A, 1.5-7V, HTSOP8 | Farnell |
Where can I find additional details, specifications and documents for a BD00HA5MEFJ-ME2?
Additional datasheets, footprints and schematics for BD00HA5MEFJ-ME2 are listed on our Part Details page. You can also find images and similar parts to BD00HA5MEFJ-ME2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD00HA5MEFJ-ME2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD00HA5MEFJ-ME2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD00HA5MEFJ-ME2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD00HA5MEFJ-ME2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD00HA5MEFJ-ME2 have stock available?
Authorised distributors including CoreStaff, Rutronik, Future Electronics, Avnet America and Farnell have stock available or on a lead time for BD00HA5MEFJ-ME2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD00HA5MEFJ-ME2 often in real-time on the comparison pages.
What if I can't find stock of BD00HA5MEFJ-ME2?
You can fill out our help required form which you can use to request a quote for BD00HA5MEFJ-ME2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.