Status: | Active |
---|---|
Series: | BCW32L |
RoHS: | Compliant |
Prices starting from US$0.0180
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0216
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0180
|
30,000
in stock
|
Buy Now | |
element14
from US$0.0220
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0191
|
5,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0270
|
2,750
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0306
|
2,500
in stock
|
Buy Now | |
Avnet America
-
|
30,000
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0189
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Pb-Free Package is Available |
Description | BCW32L |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.25 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 32 |
VCBO (V) | 32 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 0.55 |
hFE Min | 200 |
hFE Max | 450 |
fT Min (MHz) | - |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Ss Sot23 Gp Xstr Npn 32V Rohs Compliant: Yes |Onsemi BCW32LT1G | Newark Electronics |
TRANSISTOR, BIPOL, NPN, 32, SOT-23-3 | element14 |
Transistor: NPN | Transfer Multisort Elektronik |
NPN 32V 0,1A 0,225W B:200-450 SOT23 | Schukat Electronic |
Trans GP BJT NPN 32V 0.1A 3-Pin SOT-23 T/R | Avnet America |
BCW Series 32 V 100 mA SMT NPN Silicon General Purpose Transistor - SOT-23 | Future Electronics |
Where can I find additional details, specifications and documents for a BCW32LT1G?
Additional datasheets, footprints and schematics for BCW32LT1G are listed on our Part Details page. You can also find images and similar parts to BCW32LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCW32LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCW32LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCW32LT1G fall under?
The BCW32LT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BCW32LT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCW32LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BCW32LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BCW32LT1G have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for BCW32LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCW32LT1G often in real-time on the comparison pages.
What if I can't find stock of BCW32LT1G?
You can fill out our help required form which you can use to request a quote for BCW32LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.