Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0256
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0256
|
No stock
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 60V |
Transition Frequency ft | - |
Power Dissipation Pd | 350mW |
DC Collector Current | 500mA |
DC Current Gain hFE | 200hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
TRANSISTOR, NPN, 60V, 0.5A, SOT23 | Farnell |
Where can I find additional details, specifications and documents for a BCV72?
Additional datasheets, footprints and schematics for BCV72 are listed on our Part Details page. You can also find images and similar parts to BCV72 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCV72 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCV72 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCV72 fall under?
The BCV72 is listed under Nexperia product taxonomy > Automotive qualified products (AEC-Q100|Q101) > Automotive bipolar transistors > General purpose bipolar transistors > Transistors single NPN.
Can I view similar or alternative parts?
You can view similar parts to BCV72 when available in the Transistors single NPN range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCV72 you can contact the distributor directly for product support, shipping queries etc.
Is the BCV72 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BCV72 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for BCV72.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCV72 often in real-time on the comparison pages.
What if I can't find stock of BCV72?
You can fill out our help required form which you can use to request a quote for BCV72 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.