Status: | Unknown |
---|---|
Series: | BCS Series |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.95
|
6
in stock
|
Buy Now | |
Sager
from US$0.76
|
10,000
in stock
|
Buy Now | |
Powell Electronics
from US$1.78
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
984
in stock
|
Buy Now | |
Toby Electronics
from US$0.53
|
135
in stock
|
Buy Now | |
element14
from US$1.34
|
130
in stock
|
Buy Now | |
Farnell
from US$1.35
|
130
in stock
|
Buy Now | |
Avnet America
from US$1.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | BCS Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Headers & Wire Housings Pass-Through Socket Strip, 0.100 pitch | Sager |
Connector, Rcpt, 6Pos, 2Row, 2.54Mm | Newark Electronics |
CONNECTOR, RCPT, 6POS, 2ROW, 2.54MM | element14 |
2.54mm BCS Tiger Claw PCB socket, 6P | RS |
Conn Socket Strip SKT 6 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a BCS-103-L-D-TE?
Additional datasheets, footprints and schematics for BCS-103-L-D-TE are listed on our Part Details page. You can also find images and similar parts to BCS-103-L-D-TE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCS-103-L-D-TE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCS-103-L-D-TE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCS-103-L-D-TE fall under?
The BCS-103-L-D-TE is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to BCS-103-L-D-TE when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCS-103-L-D-TE you can contact the distributor directly for product support, shipping queries etc.
Is the BCS-103-L-D-TE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BCS-103-L-D-TE have stock available?
Authorised distributors including Sager, Powell Electronics, Newark Electronics, Toby Electronics and element14 have stock available or on a lead time for BCS-103-L-D-TE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCS-103-L-D-TE often in real-time on the comparison pages.
What if I can't find stock of BCS-103-L-D-TE?
You can fill out our help required form which you can use to request a quote for BCS-103-L-D-TE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.