BCPRO1050 Power Supplies by Tripp Lite

UPS, 120V, 705W

Status: Unknown
Series: BC Pro Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outlets 6Outlets
Capacity (VA / W) 1.05kVA / 705W
Input Voltage AC Max 120V
Output Voltage 120VAC
Backup Time - Full Load 7min
Product Range BC Pro Series
Length 177.8mm
RoHS Compliant NA

Alternative Descriptions

Ups, 120V, 705W | Newark Electronics
1050VA 705W UPS DESKTOP BATTERY BACK UP TWR 120V USB PC MAC | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BCPRO1050?

Additional datasheets, footprints and schematics for BCPRO1050 are listed on our Part Details page. You can also find images and similar parts to BCPRO1050 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BCPRO1050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCPRO1050 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BCPRO1050 fall under?

The BCPRO1050 is listed under Power & Line Protection > Power Supplies > UPS - Uninterruptible Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to BCPRO1050 when available in the UPS - Uninterruptible Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BCPRO1050 you can contact the distributor directly for product support, shipping queries etc.

Is the BCPRO1050 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BCPRO1050 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for BCPRO1050.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BCPRO1050 often in real-time on the comparison pages.

What if I can't find stock of BCPRO1050?

You can fill out our help required form which you can use to request a quote for BCPRO1050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay