Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
TRANSISTOR, PNP, SOT-666 | element14 |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | On Request* |
Product Type | PNP + PNP |
VCEO, VCES (V) | 45 V |
IC (A) | 0.1 A |
ICM (A) | N/A A |
PD (W) | 0.15 W |
hFE (min) | 220 Min |
hFE(@ IC) | 0.002 A |
hFE(Min 2) | - |
hFE(@ IC2) | N/A A |
VCE (SAT)Max (mV) | 100 mV |
VCE (SAT) (@ IC/IB2) (A/m A) (A/m A) | 0.1/5 |
VCE (SAT)(Max.2) | 400 mV |
VCE (SAT) (@ IC/IB) (A/m A) | 0.01/0.5 |
fT (MHz) | 100 MHz |
RCE(SAT) | N/A mΩ |
Where can I find additional details, specifications and documents for a BC857BV?
Additional datasheets, footprints and schematics for BC857BV are listed on our Part Details page. You can also find images and similar parts to BC857BV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC857BV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC857BV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC857BV fall under?
The BC857BV is listed under Nexperia product taxonomy > Bipolar transistors > General purpose and low VCEsat bipolar transistors > Double bipolar transistors.
Can I view similar or alternative parts?
You can view similar parts to BC857BV when available in the Double bipolar transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC857BV you can contact the distributor directly for product support, shipping queries etc.
Is the BC857BV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC857BV have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for BC857BV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC857BV often in real-time on the comparison pages.
What if I can't find stock of BC857BV?
You can fill out our help required form which you can use to request a quote for BC857BV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.