Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 30V |
Power Dissipation Pd | 225mW |
DC Collector Current | 100mA |
DC Current Gain hFE | 420 |
Operating Temperature Min | -55°C |
No. of Pins | 3 |
Transistor: NPN | Transfer Multisort Elektronik |
Bipolar Transistors | Future Electronics |
Where can I find additional details, specifications and documents for a BC848C-TP?
Additional datasheets, footprints and schematics for BC848C-TP are listed on our Part Details page. You can also find images and similar parts to BC848C-TP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC848C-TP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC848C-TP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC848C-TP fall under?
The BC848C-TP is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC848C-TP when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC848C-TP you can contact the distributor directly for product support, shipping queries etc.
Is the BC848C-TP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC848C-TP have stock available?
Authorised distributors including Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for BC848C-TP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC848C-TP often in real-time on the comparison pages.
What if I can't find stock of BC848C-TP?
You can fill out our help required form which you can use to request a quote for BC848C-TP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.