Status: | Active |
---|---|
Series: | BC848CL |
RoHS: | Compliant |
Prices starting from US$0.0101
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0163
|
No stock
|
Buy Now | |
Farnell
from US$0.0238
|
1,507,339
in stock
|
Buy Now | |
Future Electronics
from US$0.0113
|
417,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0120
|
186,000
in stock
|
Buy Now | |
Avnet America
from US$0.0106
|
186,000
in stock
|
Buy Now | |
element14
from US$0.05
|
63,711
in stock
|
Buy Now | |
Chip One Stop
from US$0.0101
|
10,515
in stock
|
Buy Now | |
Micros
from US$0.0153
|
8,930
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0173
|
6,740
in stock
|
Buy Now | |
Avnet Asia
from US$0.0103
|
-
|
Buy Now | |
Schukat Electronic
from US$0.0160
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Moisture Sensitivity Level: 1 |
ESD Rating - Human Body Model: >4000 V ESD Rating - Machine Model: >400 V |
Pb-Free Packages are Available |
NSV and S Prefixes for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Applications |
---|
ESD Protection |
Data Line Protection |
Steering Logic |
End Products |
---|
Polarity Reversal Protection |
Inductive Load Protection |
Description | BC848CL |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.25 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 30 |
VCBO (V) | 30 |
VEBO (V) | 5 |
VBE(sat) (V) | 0.7 |
VBE(on) (V) | 0.7 |
hFE Min | 420 |
hFE Max | 800 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
BC848CLT1G Series NPN 30 V 100 mA SMT General Purpose Transistor - SOT-23 | Future Electronics |
Ss Sot23 Gp Xstr Npn 30V Rohs Compliant: Yes |Onsemi BC848CLT1G | Newark Electronics |
Trans GP BJT NPN 30V 0.1A 3-Pin SOT-23 T/R | Avnet America |
TRANSISTOR, NPN, SOT-23 | element14 |
NPN 100mA 30V 225mW 100MHz | Micros |
Transistor: NPN | Transfer Multisort Elektronik |
SS SOT23 GP XSTR NPN 30V | RS |
NPN 30V 0,1A 0,225W B:420-800 SOT23 | Schukat Electronic |
Where can I find additional details, specifications and documents for a BC848CLT1G?
Additional datasheets, footprints and schematics for BC848CLT1G are listed on our Part Details page. You can also find images and similar parts to BC848CLT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC848CLT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC848CLT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC848CLT1G fall under?
The BC848CLT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC848CLT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC848CLT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BC848CLT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC848CLT1G have stock available?
Authorised distributors including Farnell, Future Electronics, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BC848CLT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC848CLT1G often in real-time on the comparison pages.
What if I can't find stock of BC848CLT1G?
You can fill out our help required form which you can use to request a quote for BC848CLT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.