Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | On Request* |
Product Type | NPN + PNP |
VCEO, VCES (V) | 50 V |
IC (A) | 0.1 A |
ICM (A) | 0.2 A |
PD (W) | 0.15 W |
hFE (min) | 200 Min |
hFE(@ IC) | 0.002 A |
hFE(Min 2) | - |
hFE(@ IC2) | N/A A |
VCE (SAT)Max (mV) | 300, 250 mV |
VCE (SAT) (@ IC/IB2) (A/m A) (A/m A) | 0.1/5, 0.1/5 |
VCE (SAT)(Max.2) | 650, 600 mV |
VCE (SAT) (@ IC/IB) (A/m A) | 0.002 |
fT (MHz) | 300 MHz |
RCE(SAT) | N/A mΩ |
Where can I find additional details, specifications and documents for a BC847BVN?
Additional datasheets, footprints and schematics for BC847BVN are listed on our Part Details page. You can also find images and similar parts to BC847BVN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC847BVN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC847BVN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC847BVN fall under?
The BC847BVN is listed under Nexperia product taxonomy > Bipolar transistors > General purpose and low VCEsat bipolar transistors > Double bipolar transistors.
Can I view similar or alternative parts?
You can view similar parts to BC847BVN when available in the Double bipolar transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC847BVN you can contact the distributor directly for product support, shipping queries etc.
Is the BC847BVN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC847BVN have stock available?
There is no stock from authorised distributors for BC847BVN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC847BVN often in real-time on the comparison pages.
What if I can't find stock of BC847BVN?
You can fill out our help required form which you can use to request a quote for BC847BVN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.