Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0180
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
717
in stock
|
Buy Now | |
Chip One Stop
from US$0.0298
|
448,686
in stock
|
Buy Now | |
CoreStaff
from US$0.06
|
2,802
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
717
in stock
|
Buy Now | |
element14
from US$0.07
|
717
in stock
|
Buy Now | |
Future Electronics
from US$0.0431
|
-
|
Buy Now | |
Avnet America
from US$0.0282
|
-
|
Buy Now | |
Avnet Asia
from US$0.0180
|
-
|
Buy Now |
BVCEO>45V(IC=1mA) |
Complements the BC857B. |
Package Code | SOT-23 |
---|---|
Number of terminal | 3 |
Polarity | NPN |
Collector Power dissipation PC[W] | 0.2 |
Collector-Emitter voltage VCEO1[V] | 45 |
Collector current Io(Ic) [A] | 0.1 |
hFE | 200 to 450 |
hFE (Min.) | 200 |
hFE (Max.) | 450 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.4 (t=1.2) |
Data Sheet |
---|
BC847B Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Transistor Sot-23 Sst | Newark Electronics |
TRANSISTOR SOT-23 SST | element14 |
Bipolar (BJT) Transistor NPN 45 V 100 mA 200MHz 350 mW Surface Mount SST3 | Future Electronics |
Trans GP BJT NPN 45V 0.1A 3-Pin SST T/R | Avnet America |
Where can I find additional details, specifications and documents for a BC847BT116?
Additional datasheets, footprints and schematics for BC847BT116 are listed on our Part Details page. You can also find images and similar parts to BC847BT116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC847BT116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC847BT116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC847BT116 you can contact the distributor directly for product support, shipping queries etc.
Is the BC847BT116 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BC847BT116 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for BC847BT116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC847BT116 often in real-time on the comparison pages.
What if I can't find stock of BC847BT116?
You can fill out our help required form which you can use to request a quote for BC847BT116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.