Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 45V |
Power Dissipation Pd | 300mW |
DC Collector Current | 500mA |
DC Current Gain hFE | 250 |
Operating Temperature Min | -55°C |
No. of Pins | 3 |
BC807 Series 45 V 500 mA 100 MHz PNP Surface Mount Silicon Transistor - SOT- 23 | Future Electronics |
Transistor: PNP | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a BC807-40-TP?
Additional datasheets, footprints and schematics for BC807-40-TP are listed on our Part Details page. You can also find images and similar parts to BC807-40-TP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC807-40-TP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC807-40-TP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC807-40-TP fall under?
The BC807-40-TP is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC807-40-TP when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC807-40-TP you can contact the distributor directly for product support, shipping queries etc.
Is the BC807-40-TP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC807-40-TP have stock available?
Authorised distributors including Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for BC807-40-TP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC807-40-TP often in real-time on the comparison pages.
What if I can't find stock of BC807-40-TP?
You can fill out our help required form which you can use to request a quote for BC807-40-TP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.