Status: | Active |
---|---|
Series: | BC638 (LEGACY FAIRCHILD) |
RoHS: | Compliant |
Prices starting from US$0.0177
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0475
|
5,200
in stock
|
Buy Now | |
Future Electronics
from US$0.0487
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
1,139
in stock
|
Buy Now | |
element14
from US$0.07
|
1,139
in stock
|
Buy Now | |
Farnell
from US$0.06
|
1,139
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
1,130
in stock
|
Buy Now | |
Chip One Stop
from US$0.0177
|
891
in stock
|
Buy Now | |
Avnet Silica
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.0444
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Pb-Free Packages are Available |
Benefits |
---|
- |
Applications |
---|
ESD Protection |
Data Line Protection |
Steering Logic |
End Products |
---|
Polarity Reversal Protection |
Inductive Load Protection |
- |
Description | BC638 (LEGACY FAIRCHILD) |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 60 |
VCBO (V) | 80 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1 |
hFE Min | 100 |
hFE Max | 250 |
fT Min (MHz) | 150 |
PTM Max (W) | 0.625 |
Package Type | TO-92-3 LF |
BC638 Series PNP 60 V 1 W Through Hole Epitaxial Silicon Transistor - TO-92-3 | Future Electronics |
Transistor, Fairchild, BC638TA | RS |
Transistor, Pnp, 60V, 1A, To-92-3 | Newark Electronics |
TRANSISTOR, PNP, 60V, 1A, TO-92-3 | element14 |
Transistor: PNP | Transfer Multisort Elektronik |
Trans GP BJT PNP 60V 1A 3-Pin TO-92 Ammo | Avnet Silica |
Where can I find additional details, specifications and documents for a BC638TA?
Additional datasheets, footprints and schematics for BC638TA are listed on our Part Details page. You can also find images and similar parts to BC638TA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC638TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC638TA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC638TA fall under?
The BC638TA is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC638TA when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC638TA you can contact the distributor directly for product support, shipping queries etc.
Is the BC638TA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC638TA have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for BC638TA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC638TA often in real-time on the comparison pages.
What if I can't find stock of BC638TA?
You can fill out our help required form which you can use to request a quote for BC638TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.