Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outlets | 6Outlets |
Capacity (VA / W) | 600VA / 375W |
Input Voltage AC Max | 120V |
Output Voltage | 120VAC |
Backup Time - Full Load | 3.3min |
Length | 190.5mm |
RoHS Compliant | NA |
Ups, 120V, 600Va/375W | Newark Electronics |
600VA PURE SINE WAVE PFC UPS TOWER 120V USB SINEWAVE | Avnet America |
Where can I find additional details, specifications and documents for a BC600SINE?
Additional datasheets, footprints and schematics for BC600SINE are listed on our Part Details page. You can also find images and similar parts to BC600SINE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC600SINE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC600SINE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC600SINE fall under?
The BC600SINE is listed under Power & Line Protection > Power Supplies > UPS - Uninterruptible Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to BC600SINE when available in the UPS - Uninterruptible Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC600SINE you can contact the distributor directly for product support, shipping queries etc.
Is the BC600SINE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC600SINE have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for BC600SINE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC600SINE often in real-time on the comparison pages.
What if I can't find stock of BC600SINE?
You can fill out our help required form which you can use to request a quote for BC600SINE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.