Status: | Active |
---|---|
Series: | BC557A(LEGACY FAIRCHILD) |
RoHS: | Compliant |
Prices starting from US$0.0320
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
4,000
in stock
|
Buy Now | |
Farnell
from US$0.0487
|
144,000
in stock
|
Buy Now | |
element14
from US$0.07
|
11,274
in stock
|
Buy Now | |
Chip One Stop
from US$0.0320
|
2,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.0370
|
58
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Pb-Free Package |
Benefits |
---|
- |
Applications |
---|
- |
End Products |
---|
- |
Description | BC557A(LEGACY FAIRCHILD) |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.65 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 45 |
VCBO (V) | 50 |
VEBO (V) | 5 |
VBE(sat) (V) | 0.9 |
VBE(on) (V) | 0.75 |
hFE Min | 110 |
hFE Max | 220 |
fT Min (MHz) | 150 |
PTM Max (W) | 0.5 |
Package Type | TO-92-3 LF |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
TRANSISTOR, BIPOL, PNP, -45V, TO-92-3 | element14 |
Transistor, Fairchild, BC557ATA | RS |
Transistor,bjt,pnp,45V V(Br)Ceo,100Ma I(C),to-92 Rohs Compliant: Yes |Onsemi BC557ATA | Newark Electronics |
onsemi General Purpose Transistor, PNP, 45V, TO-92 | Distrelec |
Trans GP BJT PNP 45V 0.1A 3-Pin TO-92 Ammo | Avnet America |
Where can I find additional details, specifications and documents for a BC557ATA?
Additional datasheets, footprints and schematics for BC557ATA are listed on our Part Details page. You can also find images and similar parts to BC557ATA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC557ATA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC557ATA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC557ATA fall under?
The BC557ATA is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC557ATA when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC557ATA you can contact the distributor directly for product support, shipping queries etc.
Is the BC557ATA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC557ATA have stock available?
Authorised distributors including Farnell, element14, RS, Chip One Stop and Newark Electronics have stock available or on a lead time for BC557ATA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC557ATA often in real-time on the comparison pages.
What if I can't find stock of BC557ATA?
You can fill out our help required form which you can use to request a quote for BC557ATA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.