Status: | Active |
---|---|
Series: | BC550 |
RoHS: | Compliant |
Prices starting from US$0.0150
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0438
|
200
in stock
|
Buy Now | |
element14
from US$0.07
|
18,388
in stock
|
Buy Now | |
Farnell
from US$0.07
|
18,388
in stock
|
Buy Now | |
Schukat Electronic
from US$0.05
|
9,100
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
7,272
in stock
|
Buy Now | |
Newark Electronics
from US$0.0150
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.0469
|
760
in stock
|
Buy Now | |
Future Electronics
from US$0.0384
|
-
|
Buy Now | |
Avnet America
from US$0.0379
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Voltage VCEO=65V |
Low Noise: BC549,BC550 |
Complement to BC556...BC560Switching and Amplifier |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | BC550 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.6 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 45 |
VCBO (V) | 50 |
VEBO (V) | 5 |
VBE(sat) (V) | 0.9 |
VBE(on) (V) | 0.66 |
hFE Min | 420 |
hFE Max | 800 |
fT Min (MHz) | 300 |
PTM Max (W) | 0.5 |
Package Type | TO-92-3 |
TRANSISTOR, BIPOL, NPN, 45V, TO-92-3 | element14 |
NPN 45V 0,1A 0,5W B:420-800 TO92 | Schukat Electronic |
onsemi Switching Transistor, NPN, 45V, TO-92 | Distrelec |
Bipolar Transistors Rohs Compliant: Yes |Onsemi BC550CBU | Newark Electronics |
Transistor, Fairchild, BC550CBU | RS |
BC550 Series 45 V 100 mA Through Hole NPN Epitaxial Silicon Transistor - TO-92-3 | Future Electronics |
Trans GP BJT NPN 45V 0.1A 3-Pin TO-92 Bulk | Avnet America |
Where can I find additional details, specifications and documents for a BC550CBU?
Additional datasheets, footprints and schematics for BC550CBU are listed on our Part Details page. You can also find images and similar parts to BC550CBU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC550CBU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC550CBU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC550CBU fall under?
The BC550CBU is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC550CBU when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC550CBU you can contact the distributor directly for product support, shipping queries etc.
Is the BC550CBU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC550CBU have stock available?
Authorised distributors including element14, Farnell, Schukat Electronic, Distrelec and Newark Electronics have stock available or on a lead time for BC550CBU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC550CBU often in real-time on the comparison pages.
What if I can't find stock of BC550CBU?
You can fill out our help required form which you can use to request a quote for BC550CBU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.