Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 45V |
Transition Frequency ft | 150MHz |
Power Dissipation Pd | 625mW |
DC Collector Current | 100mA |
DC Current Gain hFE | 290hFE |
Transistor Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Collector Emitter Saturation Voltage Vce(on) | 250mV |
Continuous Collector Current Ic Max | 100mA |
Current Ic Continuous a Max | 100mA |
Current Ic hFE | 2mA |
Device Marking | BC547B |
Gain Bandwidth ft Min | 200MHz |
Gain Bandwidth ft Typ | 300MHz |
Hfe Min | 200 |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pin Configuration | d |
Voltage Vcbo | 50V |
TRANSISTOR, NPN, 45V, TO-92 | Farnell |
Transistor, Npn, 45V, To-92 |Onsemi BC547BZL1G | Newark Electronics |
Where can I find additional details, specifications and documents for a BC547BZL1G?
Additional datasheets, footprints and schematics for BC547BZL1G are listed on our Part Details page. You can also find images and similar parts to BC547BZL1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC547BZL1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC547BZL1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC547BZL1G fall under?
The BC547BZL1G is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC547BZL1G when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC547BZL1G you can contact the distributor directly for product support, shipping queries etc.
Is the BC547BZL1G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC547BZL1G have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for BC547BZL1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC547BZL1G often in real-time on the comparison pages.
What if I can't find stock of BC547BZL1G?
You can fill out our help required form which you can use to request a quote for BC547BZL1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.