Status: | Active |
---|---|
Series: | BC546 |
RoHS: | Compliant |
Prices starting from US$0.0207
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0325
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
13,311
in stock
|
Buy Now | |
element14
from US$0.06
|
13,311
in stock
|
Buy Now | |
Farnell
from US$0.06
|
13,311
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
5,534
in stock
|
Buy Now | |
EBV Elektronik
-
|
20,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0314
|
-
|
Buy Now | |
Avnet America
from US$0.0306
|
-
|
Buy Now | |
Schukat Electronic
from US$0.0207
|
-
|
Buy Now | |
Distrelec
from US$0.18
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Pb-Free Package is Available* |
Applications |
---|
ESD Protection |
Data Line Protection |
Steering Logic |
End Products |
---|
Polarity Reversal Protection |
Inductive Load Protection |
Description | BC546 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | Linear Switching Medium Power |
VCE(sat) Max (V) | 0.6 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 65 |
VCBO (V) | 80 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.7 |
VBE(on) (V) | 0.55 |
hFE Min | 110 |
hFE Max | 450 |
fT Min (MHz) | 150 |
PTM Max (W) | 0.625 |
Package Type | TO-92-3 |
Transistor, Bipol, Npn, 65V, To-92-3 | Newark Electronics |
TRANSISTOR, BIPOL, NPN, 65V, TO-92-3 | element14 |
Transistor, Fairchild, BC546ABU | RS |
Transistor: NPN | Transfer Multisort Elektronik |
Trans GP BJT NPN 65V 0.1A 3-Pin TO-92 Bulk | EBV Elektronik |
BC546 Series 65 V 100 mA Through Hole NPN Epitaxial Silicon Transistor - TO-92-3 | Future Electronics |
NPN 65V 0,1A 0,5W B:110-220 TO92 | Schukat Electronic |
onsemi General Purpose Transistor, NPN, 65V, TO-92 | Distrelec |
Where can I find additional details, specifications and documents for a BC546ABU?
Additional datasheets, footprints and schematics for BC546ABU are listed on our Part Details page. You can also find images and similar parts to BC546ABU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC546ABU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC546ABU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC546ABU fall under?
The BC546ABU is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC546ABU when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC546ABU you can contact the distributor directly for product support, shipping queries etc.
Is the BC546ABU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC546ABU have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for BC546ABU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC546ABU often in real-time on the comparison pages.
What if I can't find stock of BC546ABU?
You can fill out our help required form which you can use to request a quote for BC546ABU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.