Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.95
Kit Contents | 10Pcs of Size 30cm Male-Female Jumper Wires |
---|---|
Product Range | - |
Accessory Type | Jumper Wire |
For Use With | Breadboards and Prototyping Board Ganizer |
Jumper Wire, 26Awg, 11.81Inch, 10Pcs | Newark Electronics |
JUMPER WIRE, 26AWG, 11.81INCH, 10PCS | Farnell |
Enclosure Accessory, Pack of 10 Jumper Wire Double Male/Female 30CM long 26 AWG | Bud Industries BC-32671 | RS Americas |
Pack of 10 Jumper Wires Double Male/Female (11.8 X 0 X0 In) | Relay Specialties |
Where can I find additional details, specifications and documents for a BC-32671?
Additional datasheets, footprints and schematics for BC-32671 are listed on our Part Details page. You can also find images and similar parts to BC-32671 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC-32671 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC-32671 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC-32671 fall under?
The BC-32671 is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Jumper Wire & Assortments.
Can I view similar or alternative parts?
You can view similar parts to BC-32671 when available in the Jumper Wire & Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC-32671 you can contact the distributor directly for product support, shipping queries etc.
Is the BC-32671 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC-32671 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Sager and RS Americas have stock available or on a lead time for BC-32671.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC-32671 often in real-time on the comparison pages.
What if I can't find stock of BC-32671?
You can fill out our help required form which you can use to request a quote for BC-32671 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.