Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensing Range Max | 10mm |
---|---|
Sensor Output | NPN |
Supply Voltage DC Min | 10V |
Supply Voltage DC Max | 30V |
Load Current RMS Max | 200mA |
Sensor Connection | 2 m Cable |
RoHS Compliant | Yes |
Rectangular Capacitive Proximity Sensor, 10-30 DC, Cable 3-Wire, NO contact, NPN | Turck BC10-QF5.5-AN6X2/S250 | RS Americas |
Capacitive Proximity Sensor | Newark Electronics |
Where can I find additional details, specifications and documents for a BC10-QF5.5-AN6X2/S250?
Additional datasheets, footprints and schematics for BC10-QF5.5-AN6X2/S250 are listed on our Part Details page. You can also find images and similar parts to BC10-QF5.5-AN6X2/S250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC10-QF5.5-AN6X2/S250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC10-QF5.5-AN6X2/S250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC10-QF5.5-AN6X2/S250 fall under?
The BC10-QF5.5-AN6X2/S250 is listed under Sensors & Transducers > Sensors > Proximity Sensors / Proximity Switches > Capacitive Proximity Sensors.
Can I view similar or alternative parts?
You can view similar parts to BC10-QF5.5-AN6X2/S250 when available in the Capacitive Proximity Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC10-QF5.5-AN6X2/S250 you can contact the distributor directly for product support, shipping queries etc.
Is the BC10-QF5.5-AN6X2/S250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC10-QF5.5-AN6X2/S250 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for BC10-QF5.5-AN6X2/S250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC10-QF5.5-AN6X2/S250 often in real-time on the comparison pages.
What if I can't find stock of BC10-QF5.5-AN6X2/S250?
You can fill out our help required form which you can use to request a quote for BC10-QF5.5-AN6X2/S250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.