Status: | Unknown |
---|---|
Series: | BC04 Series |
RoHS: | Unknown |
No distributors results available
LED Colour | Yellow |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2V |
Luminous Intensity | 30mcd |
No. of Digits / Alpha | 3 |
Character Size | 10.2mm |
Common Connection | Common Cathode |
Product Range | BC04 Series |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a BC04-11SYKWA?
Additional datasheets, footprints and schematics for BC04-11SYKWA are listed on our Part Details page. You can also find images and similar parts to BC04-11SYKWA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC04-11SYKWA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC04-11SYKWA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC04-11SYKWA fall under?
The BC04-11SYKWA is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to BC04-11SYKWA when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC04-11SYKWA you can contact the distributor directly for product support, shipping queries etc.
Is the BC04-11SYKWA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC04-11SYKWA have stock available?
There is no stock from authorised distributors for BC04-11SYKWA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC04-11SYKWA often in real-time on the comparison pages.
What if I can't find stock of BC04-11SYKWA?
You can fill out our help required form which you can use to request a quote for BC04-11SYKWA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.