Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 10Pcs of Size 30cm Male-Male Jumper Wires |
---|---|
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Jumper Wire |
For Use With | Breadboards and Prototyping BoardÂGanizer |
JUMPER WIRE, 26AWG, 11.81INCH, 10PCS | Farnell |
Jumper Wire, 26Awg, 11.81Inch, 10Pcs | Newark Electronics |
Pack of 10 Jumper Wires Double Male 30 cm (11.8 X 0 X 0In) | Relay Specialties |
Where can I find additional details, specifications and documents for a BC-32670?
Additional datasheets, footprints and schematics for BC-32670 are listed on our Part Details page. You can also find images and similar parts to BC-32670 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC-32670 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC-32670 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC-32670 fall under?
The BC-32670 is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping Accessories.
Can I view similar or alternative parts?
You can view similar parts to BC-32670 when available in the Prototyping Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC-32670 you can contact the distributor directly for product support, shipping queries etc.
Is the BC-32670 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC-32670 have stock available?
Authorised distributors including Sager, Farnell, element14, Newark Electronics and Relay Specialties have stock available or on a lead time for BC-32670.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC-32670 often in real-time on the comparison pages.
What if I can't find stock of BC-32670?
You can fill out our help required form which you can use to request a quote for BC-32670 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.