Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.80
Kit Contents | 40Pcs of Size 20cm Female-Female Jumper Wires |
---|---|
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Jumper Wire |
For Use With | Breadboards and Prototyping BoardÂGanizer |
Jumper Wire, 26Awg, 7.87Inch, 40Pcs | Newark Electronics |
JUMPER WIRE, 26AWG, 7.87INCH, 40PCS | element14 |
Development Board Accessory,40 Pin Ribbon Double Female Cable 20cm | Bud Industries BC-32629 | RS Americas |
40-pin Colored Ribbon DoubleFemale Cable (7.9 X 0 X 0In) | Relay Specialties |
Where can I find additional details, specifications and documents for a BC-32629?
Additional datasheets, footprints and schematics for BC-32629 are listed on our Part Details page. You can also find images and similar parts to BC-32629 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC-32629 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC-32629 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC-32629 fall under?
The BC-32629 is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping Accessories.
Can I view similar or alternative parts?
You can view similar parts to BC-32629 when available in the Prototyping Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC-32629 you can contact the distributor directly for product support, shipping queries etc.
Is the BC-32629 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC-32629 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and RS Americas have stock available or on a lead time for BC-32629.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC-32629 often in real-time on the comparison pages.
What if I can't find stock of BC-32629?
You can fill out our help required form which you can use to request a quote for BC-32629 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.