BB-USH207 Office & Computer by Advantech Corp

INDUSTRIAL USB 3.0 HUB, 8-PORT, 36W, 24V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$166.05

Distributor Stock
Logo for Farnell
Farnell
from US$195.77
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$183.60
6
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$166.05
-
Buy Now
Logo for element14
element14
from US$180.24
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

No. of Ports 8Ports
Hub Style Mains Powered

Alternative Descriptions

USB 3.0 Industrial Hub, 7 Port, DIN Rail or Wall Mount, BB Series | Advantech BB-USH207 | RS Americas
USB Hub USB3.0 5Gbps 7 Port | Avnet America
Industrial Usb 3.0 Hub, 8-Port, 36W, 24V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BB-USH207?

Additional datasheets, footprints and schematics for BB-USH207 are listed on our Part Details page. You can also find images and similar parts to BB-USH207 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BB-USH207 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BB-USH207 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BB-USH207 fall under?

The BB-USH207 is listed under Office, Computer & Networking Products > More Office & Computer.

Can I view similar or alternative parts?

You can view similar parts to BB-USH207 when available in the More Office & Computer range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BB-USH207 you can contact the distributor directly for product support, shipping queries etc.

Is the BB-USH207 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BB-USH207 have stock available?

Authorised distributors including RS Americas, Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for BB-USH207.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BB-USH207 often in real-time on the comparison pages.

What if I can't find stock of BB-USH207?

You can fill out our help required form which you can use to request a quote for BB-USH207 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay