Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Output Channels | 1Channels |
---|---|
Supply Voltage Min | 10VDC |
Supply Voltage Max | 30VDC |
Signal Converter, 1 Port, USB 2.0 4 kV Rugged Isolator, 10-30 VDC, BB Series | Advantech BB-UHR401 | RS Americas |
Ruggedized Usb Isolator, 1-Port, 12Mbps | Newark Electronics |
Where can I find additional details, specifications and documents for a BB-UHR401?
Additional datasheets, footprints and schematics for BB-UHR401 are listed on our Part Details page. You can also find images and similar parts to BB-UHR401 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BB-UHR401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BB-UHR401 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BB-UHR401 fall under?
The BB-UHR401 is listed under Office, Computer & Networking Products > More Office & Computer.
Can I view similar or alternative parts?
You can view similar parts to BB-UHR401 when available in the More Office & Computer range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BB-UHR401 you can contact the distributor directly for product support, shipping queries etc.
Is the BB-UHR401 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BB-UHR401 have stock available?
Authorised distributors including RS Americas, Farnell, Newark Electronics and element14 have stock available or on a lead time for BB-UHR401.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BB-UHR401 often in real-time on the comparison pages.
What if I can't find stock of BB-UHR401?
You can fill out our help required form which you can use to request a quote for BB-UHR401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.