Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.12
|
47
in stock
|
Buy Now | |
Sager
from US$4.85
|
1,119
in stock
|
Buy Now | |
Newark Electronics
from US$4.82
|
47
in stock
|
Buy Now | |
element14
from US$5.09
|
47
in stock
|
Buy Now | |
RS Americas
from US$5.02
|
1
in stock
|
Buy Now | |
Future Electronics
from US$5.39
|
-
|
Buy Now | |
Carlton-Bates
from US$6.64
|
-
|
Buy Now | |
Relay Specialties
from US$4.95
|
-
|
Buy Now |
Accessory Type | Breadboard Power Supply |
---|---|
For Use With | Bud Industries BB Series Breadboards |
Breadboard Power Supply, 5V/3.3V, 0.7A | Newark Electronics |
BREADBOARD POWER SUPPLY, 5V/3.3V, 0.7A | element14 |
BreadBoard, Accessory, Mounted Power Supply, Dual Voltage 3.3V, 5V, For BB Series | Bud Industries BBP-32701 | RS Americas |
BBP-32701 Breadboard Mount Dual Voltage DC/DC Converter Evaluation Board | Future Electronics |
DC Converter, Breadboard | Carlton-Bates |
Breadboard-Mounted Power Supply (2.1 X 1.3 X 0.8 In) | Relay Specialties |
Where can I find additional details, specifications and documents for a BBP-32701?
Additional datasheets, footprints and schematics for BBP-32701 are listed on our Part Details page. You can also find images and similar parts to BBP-32701 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BBP-32701 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BBP-32701 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BBP-32701 fall under?
The BBP-32701 is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping Accessories.
Can I view similar or alternative parts?
You can view similar parts to BBP-32701 when available in the Prototyping Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BBP-32701 you can contact the distributor directly for product support, shipping queries etc.
Is the BBP-32701 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BBP-32701 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for BBP-32701.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BBP-32701 often in real-time on the comparison pages.
What if I can't find stock of BBP-32701?
You can fill out our help required form which you can use to request a quote for BBP-32701 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.