BB-ABDN-ER-DP551 Office & Computer by Advantech Corp

DUAL BAND WIFI BRIDGE 802.11 A,B,G,N 2.4, 5 GHZ,

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$322.78

Distributor Stock
Logo for Farnell
Farnell
from US$324.35
7
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$411.79
1
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$322.78
-
Buy Now
Logo for element14
element14
from US$346.49
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Alternative Descriptions

INTERFACE BRIDGE, ENET-DUAL BAND, 5VDC | Farnell
Dual Band Wifi Bridge 802.11 A, B, G, N 2.4, 5 Ghz, | Advantech BB-ABDN-ER-DP551 | RS Americas
DUAL BAND WIFI BRIDGE 802.11 A,B,G,N 2 | Avnet America
Interface Bridge, Enet-Dual Band, 5Vdc | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BB-ABDN-ER-DP551?

Additional datasheets, footprints and schematics for BB-ABDN-ER-DP551 are listed on our Part Details page. You can also find images and similar parts to BB-ABDN-ER-DP551 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BB-ABDN-ER-DP551 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BB-ABDN-ER-DP551 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BB-ABDN-ER-DP551 fall under?

The BB-ABDN-ER-DP551 is listed under Office, Computer & Networking Products > More Office & Computer.

Can I view similar or alternative parts?

You can view similar parts to BB-ABDN-ER-DP551 when available in the More Office & Computer range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BB-ABDN-ER-DP551 you can contact the distributor directly for product support, shipping queries etc.

Is the BB-ABDN-ER-DP551 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BB-ABDN-ER-DP551 have stock available?

Authorised distributors including Farnell, RS Americas, Avnet America, element14 and Newark Electronics have stock available or on a lead time for BB-ABDN-ER-DP551.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BB-ABDN-ER-DP551 often in real-time on the comparison pages.

What if I can't find stock of BB-ABDN-ER-DP551?

You can fill out our help required form which you can use to request a quote for BB-ABDN-ER-DP551 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay