Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Gender | Pin |
---|---|
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Amphenol LTW SSL Series Socket Connector Housings |
RoHS Compliant | Yes |
Connector, SSL1.2 M TERMINAL, | Amphenol LTW Technology BBA00010667 | RS Americas |
SSL1.2 M TERMINAL | RS |
Amphenol LTW Crimp Contact, Male, 22 ... 20AWG | Distrelec |
Contact, Pin, 22-20Awg, Crimp | Newark Electronics |
CONTACT, PIN, 22-20AWG, CRIMP | element14 |
Where can I find additional details, specifications and documents for a BBA00010667?
Additional datasheets, footprints and schematics for BBA00010667 are listed on our Part Details page. You can also find images and similar parts to BBA00010667 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BBA00010667 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BBA00010667 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BBA00010667 fall under?
The BBA00010667 is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to BBA00010667 when available in the Plug & Socket Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BBA00010667 you can contact the distributor directly for product support, shipping queries etc.
Is the BBA00010667 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BBA00010667 have stock available?
Authorised distributors including RS Americas, RS, Distrelec, Newark Electronics and element14 have stock available or on a lead time for BBA00010667.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BBA00010667 often in real-time on the comparison pages.
What if I can't find stock of BBA00010667?
You can fill out our help required form which you can use to request a quote for BBA00010667 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.