Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Signal Conditioner Output | RS-232 |
---|---|
No. of Output Channels | 4Channels |
Supply Voltage Max | 12VDC |
Power Consumption | 731mW |
Optical Isolator, 4-Ch, Rs-232, 12Vdc | Newark Electronics |
Serial Isolator, RS-232, DB9 Female to Male, Quick in-line, 12 VDC, BB Series | Advantech BB-9POP4 | RS Americas |
Where can I find additional details, specifications and documents for a BB-9POP4?
Additional datasheets, footprints and schematics for BB-9POP4 are listed on our Part Details page. You can also find images and similar parts to BB-9POP4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BB-9POP4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BB-9POP4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BB-9POP4 fall under?
The BB-9POP4 is listed under Office, Computer & Networking Products > More Office & Computer.
Can I view similar or alternative parts?
You can view similar parts to BB-9POP4 when available in the More Office & Computer range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BB-9POP4 you can contact the distributor directly for product support, shipping queries etc.
Is the BB-9POP4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BB-9POP4 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and RS Americas have stock available or on a lead time for BB-9POP4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BB-9POP4 often in real-time on the comparison pages.
What if I can't find stock of BB-9POP4?
You can fill out our help required form which you can use to request a quote for BB-9POP4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.