Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Signal Conditioner Output | RS-422 / RS-485 |
---|---|
Supply Voltage Min | 96VAC |
Supply Voltage Max | 264VAC |
Power Consumption | 1W |
Optically Isolated Rs-422/485 Repeater | Newark Electronics |
Signal Conditioner, Repeater, RS-422/485 TB, Isolated, 12 VDC, BB Series | Advantech BB-485OP | RS Americas |
Where can I find additional details, specifications and documents for a BB-485OP?
Additional datasheets, footprints and schematics for BB-485OP are listed on our Part Details page. You can also find images and similar parts to BB-485OP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BB-485OP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BB-485OP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BB-485OP fall under?
The BB-485OP is listed under Office, Computer & Networking Products > More Office & Computer.
Can I view similar or alternative parts?
You can view similar parts to BB-485OP when available in the More Office & Computer range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BB-485OP you can contact the distributor directly for product support, shipping queries etc.
Is the BB-485OP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BB-485OP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for BB-485OP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BB-485OP often in real-time on the comparison pages.
What if I can't find stock of BB-485OP?
You can fill out our help required form which you can use to request a quote for BB-485OP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.