Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
-
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
element14
from US$0.17
|
-
|
Buy Now | |
Richardson RFPD
from US$0.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Capacitance Cd Max @ Vr F | 5.4pF |
---|---|
Forward Current If(AV) | 20mA |
Repetitive Reverse Voltage Vrrm Max | 10V |
Operating Temperature Max | 125°C |
Diode Case Style | SOD-523 |
No. of Pins | 2 Pin |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Var Cap Single 10V 19.9Pf 2-Pin Sod-523 T/R Rohs Compliant: Yes |Nxp BB208-02,115 | Newark Electronics |
BB208 Series 5.4 pF C1 / C7.5 Ratio Planar Variable Capacitance Diode - SOD-523 | Future Electronics |
Diode VAR Cap Single 10V 19.9pF 2-Pin SOD-523 T/R | Avnet America |
RF DIODE, 5.4PF, 0.02A, SOD-523 | element14 |
RF VARACTOR TUNING DIODE | Richardson RFPD |
Where can I find additional details, specifications and documents for a BB208-02 115?
Additional datasheets, footprints and schematics for BB208-02 115 are listed on our Part Details page. You can also find images and similar parts to BB208-02 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BB208-02 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BB208-02 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BB208-02 115 fall under?
The BB208-02 115 is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to BB208-02 115 when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BB208-02 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BB208-02 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BB208-02 115 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Richardson RFPD have stock available or on a lead time for BB208-02 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BB208-02 115 often in real-time on the comparison pages.
What if I can't find stock of BB208-02 115?
You can fill out our help required form which you can use to request a quote for BB208-02 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.