Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance Cd Max @ Vr F | 11.2pF |
---|---|
Forward Current If(AV) | 10mA |
Repetitive Reverse Voltage Vrrm Max | 6V |
Operating Temperature Max | 85°C |
Diode Case Style | SOD-523 |
No. of Pins | 2 Pin |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
RF DIODE, 0.01A, 11.2PF, SOD-523-2 | element14 |
Rf Diode, 0.01A, 11.2Pf, Sod-523-2 | Newark Electronics |
Diode VAR Cap Single 6V 28.2pF 2-Pin SOD-523 T/R | Avnet America |
RF VARACTOR TUNING DIODE | Richardson RFPD |
Where can I find additional details, specifications and documents for a BB202 135?
Additional datasheets, footprints and schematics for BB202 135 are listed on our Part Details page. You can also find images and similar parts to BB202 135 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BB202 135 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BB202 135 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BB202 135 fall under?
The BB202 135 is listed under Semiconductors - Discretes > Diodes > Variable Capacitance Diodes - Varicaps Varactors.
Can I view similar or alternative parts?
You can view similar parts to BB202 135 when available in the Variable Capacitance Diodes - Varicaps Varactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BB202 135 you can contact the distributor directly for product support, shipping queries etc.
Is the BB202 135 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BB202 135 have stock available?
Authorised distributors including element14, Newark Electronics, Avnet America, Richardson RFPD and Farnell have stock available or on a lead time for BB202 135.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BB202 135 often in real-time on the comparison pages.
What if I can't find stock of BB202 135?
You can fill out our help required form which you can use to request a quote for BB202 135 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.