Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
639
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
48,989
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
639
in stock
|
Buy Now | |
element14
from US$0.19
|
639
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Richardson RFPD
from US$0.21
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Capacitance Cd Max @ Vr F | 2.89pF |
---|---|
Forward Current If(AV) | 20mA |
Repetitive Reverse Voltage Vrrm Max | 32V |
Operating Temperature Max | 125°C |
Diode Case Style | SOD-523 |
No. of Pins | 2 Pin |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Rf Diode, 0.02A, 2.89Pf, Sod-S23-2 | Newark Electronics |
RF DIODE, 0.02A, 2.89PF, SOD-S23-2 | element14 |
Diode VAR Cap Single 32V 52pF 2-Pin SOD-523 | EBV Elektronik |
BB175 Series 32 V 20 mA Surface Mount VHF Variable Capacitance Diode - SOD-523 | Future Electronics |
RF VARACTOR TUNING DIODE | Richardson RFPD |
Where can I find additional details, specifications and documents for a BB175X?
Additional datasheets, footprints and schematics for BB175X are listed on our Part Details page. You can also find images and similar parts to BB175X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BB175X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BB175X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BB175X fall under?
The BB175X is listed under Semiconductors - Discretes > Diodes > Variable Capacitance Diodes - Varicaps Varactors.
Can I view similar or alternative parts?
You can view similar parts to BB175X when available in the Variable Capacitance Diodes - Varicaps Varactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BB175X you can contact the distributor directly for product support, shipping queries etc.
Is the BB175X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BB175X have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for BB175X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BB175X often in real-time on the comparison pages.
What if I can't find stock of BB175X?
You can fill out our help required form which you can use to request a quote for BB175X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.