Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
element14
from US$0.13
|
-
|
Buy Now | |
Richardson RFPD
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Capacitance Cd Max @ Vr F | 2.225pF |
---|---|
Forward Current If(AV) | 20mA |
Repetitive Reverse Voltage Vrrm Max | 30V |
Operating Temperature Max | 125°C |
Diode Case Style | SOD-523 |
No. of Pins | 2 Pin |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Vhf Variable Capacitance Diode Rohs Compliant: Yes |Nxp BB174X | Newark Electronics |
Diode VAR Cap Single 30V 18.22pF 2-Pin SOD-523 | Avnet America |
BB174 Series 30 V 20 mA Surface Mount VHF Variable Capacitance Diode - SOD-523 | Future Electronics |
RF DIODE, 2.225PF, 0.02A, SOD-523 | element14 |
RF VARACTOR TUNING DIODE | Richardson RFPD |
Where can I find additional details, specifications and documents for a BB174X?
Additional datasheets, footprints and schematics for BB174X are listed on our Part Details page. You can also find images and similar parts to BB174X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BB174X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BB174X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BB174X fall under?
The BB174X is listed under Semiconductors - Discretes > Diodes > Variable Capacitance Diodes - Varicaps Varactors.
Can I view similar or alternative parts?
You can view similar parts to BB174X when available in the Variable Capacitance Diodes - Varicaps Varactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BB174X you can contact the distributor directly for product support, shipping queries etc.
Is the BB174X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BB174X have stock available?
Authorised distributors including Newark Electronics, Avnet America, Chip One Stop, Avnet Silica and Future Electronics have stock available or on a lead time for BB174X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BB174X often in real-time on the comparison pages.
What if I can't find stock of BB174X?
You can fill out our help required form which you can use to request a quote for BB174X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.