Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance Cd Max @ Vr F | 2.89pF |
---|---|
Forward Current If(AV) | 20mA |
Repetitive Reverse Voltage Vrrm Max | 32V |
Operating Temperature Max | 125°C |
Diode Case Style | SOD-323 |
No. of Pins | 2 Pin |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
RF DIODE, 0.02A, 2.89PF, SOD-323-2 | Farnell |
Diode Var Cap Single 32V 52Pf 2-Pin Sod-323 T/R Rohs Compliant: Yes |Nxp BB171X | Newark Electronics |
Where can I find additional details, specifications and documents for a BB171X?
Additional datasheets, footprints and schematics for BB171X are listed on our Part Details page. You can also find images and similar parts to BB171X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BB171X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BB171X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BB171X fall under?
The BB171X is listed under Semiconductors - Discretes > Diodes > Variable Capacitance Diodes - Varicaps Varactors.
Can I view similar or alternative parts?
You can view similar parts to BB171X when available in the Variable Capacitance Diodes - Varicaps Varactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BB171X you can contact the distributor directly for product support, shipping queries etc.
Is the BB171X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BB171X have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for BB171X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BB171X often in real-time on the comparison pages.
What if I can't find stock of BB171X?
You can fill out our help required form which you can use to request a quote for BB171X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.